Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK EQUIPMENT
WEIDMULLER
1286590000 -- SWITCHES, HUBS
Weidmuller
Switches, Hubs
1286590000
Description
Network Switch - Unmanaged 16 Ports IP30
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Network Switch - Unmanaged 16 Ports IP30
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Switches, Hubs
281-5586-ND
Switches, Hubs
281-5586-ND
Network Switch - Unmanaged 16 Ports IP30
Network Switch - Unmanaged 16 Ports IP30
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Network Equipment
Product Number
281-5586-ND
Product Name
Switches, Hubs
Network Equipment
Switch
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Port Extender for 75 Ohm VNAs
PE0312-75
Specs
Network Equipment
Repeater
Number of Ports
12 #
View Details
United Electric Controls Company
INTREPID WirelessHART®
Field Gateway
Specs
Network Equipment
Gateway
Area Network Type
LAN Capable; WAN Capable
Form Factor
Wall Mount
View Details
Beckhoff Automation LLC
CU2008 | Infrastructure, 8-port switch, Ethernet, 100 Mbit/s, 24 V DC, RJ45
Specs
Network Equipment
Switch
View Details
RS Components, Ltd.
Network Switches
228186
Specs
Network Equipment
Switch
Number of Ports
16 #
Data Rate
1 Gbps
View Details