Weidmuller Circular Cable Assemblies 1283250500

Description
SAIL-M12GM12G-4S5.0T
Request a Quote Datasheet
Description
SAIL-M12GM12G-4S5.0T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1283250500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1283250500-ND
Circular Cable Assemblies 281-1283250500-ND
SAIL-M12GM12G-4S5.0T

SAIL-M12GM12G-4S5.0T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1283250500-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-24-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details