Weidmuller Terminal Blocks - Din Rail, Channel 128320000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 98F5363, is a DIN rail-mounted component designed for use with wire sizes ranging from 26 AWG to 10 AWG. It features two positions and utilizes a screw connection method for secure wire attachment. The terminal block has a rated current of 30 A and a rated voltage of 600 V, making it suitable for various electrical applications. It is compliant with RoHS standards and has a compact design with a single level and two clamping points per level. The product is constructed to meet the requirements of IEC 60947-1, ensuring reliability in industrial environments.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 98F5363, is a DIN rail-mounted component designed for use with wire sizes ranging from 26 AWG to 10 AWG. It features two positions and utilizes a screw connection method for secure wire attachment. The terminal block has a rated current of 30 A and a rated voltage of 600 V, making it suitable for various electrical applications. It is compliant with RoHS standards and has a compact design with a single level and two clamping points per level. The product is constructed to meet the requirements of IEC 60947-1, ensuring reliability in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3109-ND
Terminal Blocks - Din Rail, Channel 281-3109-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Terminal Block, Din, 2 Position, 26-10Awg; No. Of Positions Weidmuller - 98F5363 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Position, 26-10Awg; No. Of Positions Weidmuller
98F5363
Terminal Block, Din, 2 Position, 26-10Awg; No. Of Positions Weidmuller 98F5363
TERMINAL BLOCK, DIN, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3109-ND 98F5363
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din, 2 Position, 26-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 26 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers