Weidmuller Cables, Wires - Management Cable Ties and Zip Ties 1279000000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Cable Ties and Zip Ties Package: Bulk Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Length - Approximate: 14.25" Length - Actual: 1.183' (360.68mm)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Cable Ties and Zip Ties Package: Bulk Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Length - Approximate: 14.25" Length - Actual: 1.183' (360.68mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Cable Ties and Zip Ties - 1279000000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Cable Ties and Zip Ties
1279000000
Cables, Wires - Management Cable Ties and Zip Ties 1279000000
Manufacturer: Weidmüller Category: Cables, Wires - Management Cable Ties and Zip Ties Package: Bulk Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Length - Approximate: 14.25" Length - Actual: 1.183' (360.68mm)

Manufacturer: Weidmüller
Category: Cables, Wires - Management Cable Ties and Zip Ties
Package: Bulk
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Length - Approximate: 14.25"
Length - Actual: 1.183' (360.68mm)

Buy Now Datasheet
Cable Ties and Zip Ties - 1279000000-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1279000000-ND
Cable Ties and Zip Ties 1279000000-ND
"Standard, Locking Natural 0.190"" (4.83mm)"

"Standard, Locking Natural 0.190"" (4.83mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Ties Cable Ties
Product Number 1279000000 1279000000-ND
Product Name Cables, Wires - Management Cable Ties and Zip Ties Cable Ties and Zip Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details