Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277540000

Description
TERM BLOCK PLUG 18POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 18POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3196-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3196-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3196-ND
TERM BLOCK PLUG 18POS STR 3.5MM

TERM BLOCK PLUG 18POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller
52AC8163
Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller 52AC8163
TERMINAL BLOCK, PLUGGABLE, 18POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:18Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 18POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:18Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3196-ND 52AC8163
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details