Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277510000

Description
TERM BLOCK PLUG 12POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3006-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3006-ND
TERM BLOCK PLUG 12POS STR 3.5MM

TERM BLOCK PLUG 12POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller
52AC8160
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller 52AC8160
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3006-ND 52AC8160
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Blk/Strip Wiring Dev - 333621 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details