TERM BLK DISTRIB 16POS 9.2MM BLU
DIN RAIL TERMINAL BLOCK, 16POS, 16AWG; No. of Positions:16Position
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4419-ND | 7684668 | 62W2469 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks | Din Rail Terminal Block, 16Pos, 16Awg; No. Of Positions Weidmuller |
| Mounting Options | DIN Rail | ||
| Termination Options | Spring Clamp | Push in | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |