Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded
CABLE MOD 8P8C PLUG-PLUG 1.64'
PATCH CORD, RJ45 PLUG-PLUG, 19.7", GRN; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 281-5563-ND | 1251590005 | 44T5803 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Plug, 19.7, Grn; Lan Category Weidmuller |
| Cable Type | Cat 6 | Cat 6 | |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug to RJ45 Plug | |
| Cable Shielding | Shielded |