Weidmuller Circular Cable Assemblies 1244130041

Description
IE-C5DS4UG0041MBSMCS -E
Request a Quote Datasheet
Description
IE-C5DS4UG0041MBSMCS -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1244130041-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1244130041-ND
Circular Cable Assemblies 281-1244130041-ND
IE-C5DS4UG0041MBSMCS -E

IE-C5DS4UG0041MBSMCS-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1244130041-ND
Product Name Circular Cable Assemblies
Cable Length 13.5 ft (41.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details