Weidmuller Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller 1234580000

Description
TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7102 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller
72Y7102
Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller 72Y7102
TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7102
Product Name Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details