Weidmuller Tb, Wire To Brd, 2Pos, 4Awg, Th; Pitch Spacing Weidmuller 1226470000

Description
TB, WIRE TO BRD, 2POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:2Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:2Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 4Awg, Th; Pitch Spacing Weidmuller - 52AC8137 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 4Awg, Th; Pitch Spacing Weidmuller
52AC8137
Tb, Wire To Brd, 2Pos, 4Awg, Th; Pitch Spacing Weidmuller 52AC8137
TB, WIRE TO BRD, 2POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:2Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:2Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8137
Product Name Tb, Wire To Brd, 2Pos, 4Awg, Th; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 26
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers