Weidmuller Tb, Wire To Brd, 1Pos, 4Awg, Th; Pitch Spacing Weidmuller 1226460000

Description
TB, WIRE TO BRD, 1POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:1Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 1POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:1Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 1Pos, 4Awg, Th; Pitch Spacing Weidmuller - 52AC8136 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 1Pos, 4Awg, Th; Pitch Spacing Weidmuller
52AC8136
Tb, Wire To Brd, 1Pos, 4Awg, Th; Pitch Spacing Weidmuller 52AC8136
TB, WIRE TO BRD, 1POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:1Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 1POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:1Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8136
Product Name Tb, Wire To Brd, 1Pos, 4Awg, Th; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15278 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-11D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.12 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers