Weidmuller Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller 1226260000

Description
TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller - 52AC8128 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller
52AC8128
Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller 52AC8128
TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8128
Product Name Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details