Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 16.4' (5.0m)
| DigiKey | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 1220930000-ND |
| Product Name | Fiber Optic Cables |
| Cable Type | Duplex |
| Fiber Mode | Multimode |
| Core Size | 62.5 to 125 µm (2.46 to 4.92 mils) |
| Connector Type | LC |