Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Series: DRH
Package: Bulk
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current): 16 A
Switching Voltage: 250VAC, 300VDC - Max
Mounting Type: Socketable
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Coil Voltage: 24VDC
RELAY GEN PURPOSE DPST 16A 24V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 1220050000 | |
| Product Name | Relays Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Socketable | Socket or Plug-in Style; Socketable |