The PWR276012L is a relay module with two normally open AgSnO contacts rated for 25 A continuous current and 277 V AC switching voltage, designed for direct mounting on DIN rail TS35 with screw terminals. It features an integrated green status LED, operates with a 12 V DC coil consuming 160 mA, and meets UL cURus E312083 and RoHS compliance. Dimensions are 55 mm depth, 34 mm height, and 50.5 mm width, with an operating temperature range of -25 °C to 55 °C and an IP10 protection rating. The device has a switch-on and switch-off delay of less than 30 ms and supports a maximum inrush current of 120 A for 50 ms. A test button is not available.
Position Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1219540000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Poles | Single Pole (SP) |
| Throw | Single Throw |