Weidmuller Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller 1216100000

Description
HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller - 10B5551 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller
10B5551
Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller 10B5551
HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 10B5551
Product Name Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details