Weidmuller Heavy Duty Connector Housings, Hoods, Bases 1213900000

Description
Base - Panel Mount Connector Bottom Entry 8 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 8 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 281-2361-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
281-2361-ND
Heavy Duty Connector Housings, Hoods, Bases 281-2361-ND
Base - Panel Mount Connector Bottom Entry 8 IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 8 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Base - Panel Mount Package: Bulk Housing Material: Aluminum, Die Cast Size / Dimension: 5.630" L x 1.850" W x 1.152" H (143.00mm x 47.00mm x 29.25mm) Style: Bottom Entry Size: 8 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Base - Panel Mount
Package: Bulk
Housing Material: Aluminum, Die Cast
Size / Dimension: 5.630" L x 1.850" W x 1.152" H (143.00mm x 47.00mm x 29.25mm)
Style: Bottom Entry
Size: 8
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2361-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data