Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules 1204300000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 10+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Male Size: 4 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 10+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Male Size: 4 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 10+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Male Size: 4 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HE
Number of Positions: 10+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Gender: Male
Size: 4
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Hdc He 10 Mc Weidmuller - 10B5497 - Newark, An Avnet Company
Chicago, IL, United States
Hdc He 10 Mc Weidmuller
10B5497
Hdc He 10 Mc Weidmuller 10B5497
HDC HE 10 MC

HDC HE 10 MC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10B5497
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Hdc He 10 Mc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Angled plug socket - MPPE-3-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details