"Box Metal, Stainless Steel Unpainted Cover Included 18.898"" L x 18.898"" W (480.00mm x 480.00mm) X 5.906"" (150.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1200470000-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Steel - Stainless |
| NEMA Rating | NEMA Enclosures |