Weidmuller Boxes 1200080000

Description
"Box Metal, Stainless Steel Unpainted Cover Included 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Stainless Steel Unpainted Cover Included 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1200080000-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Unpainted Cover Included 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 7.874"" (200.00mm)"

"Box Metal, Stainless Steel Unpainted Cover Included 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 7.874"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1200080000-ND
Product Name Boxes
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Electrical - Commercial - Panel Enclosures - 1420E9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details