Weidmuller WDK 10 V 1186770000

Description
WDK 10 V
Request a Quote Datasheet
Description
WDK 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDK 10 V - 1186770000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDK 10 V
1186770000
WDK 10 V 1186770000
WDK 10 V

WDK 10 V

Buy Now
Terminal Blocks - Din Rail, Channel - 281-4382-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4382-ND
Terminal Blocks - Din Rail, Channel 281-4382-ND
CONN TERM BLK FEED THRU 6-18 AWG

CONN TERM BLK FEED THRU 6-18 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263206 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263206
DIN Rail Terminal Blocks 8263206
Weidmüller 1186770000

Weidmüller 1186770000

Supplier's Site
Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller - 87T5085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller
87T5085
Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller 87T5085
TERMINAL BLOCK, DIN RAIL, 4POS, 6AWG; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 6AWG; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1186770000 281-4382-ND 8263206 87T5085
Product Name WDK 10 V Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Dual Level Bridged
North American 6 to 18 AWG 6 AWG 18 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 927369 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details