Weidmüller 1176000000 Signal Conditioner
SIGNAL CONVERTER/DISCONNECT
SIGNAL CONVERTER/DISCONNECT
With Weidmüller analog signal conditioning device ACT20M-AI-AO-S - 1176000000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-S - 1176000000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then isolates and conditions it into the clean and smooth analog signal you need.
SIGNAL CONV, ISOLATED, 1-CH, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.05%; Output Accuracy:-; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes
| RS Components, Ltd. | Quarktwin Technology Ltd. | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 8928956 | 1176000000 | 87T5071 | |
| Product Name | Signal Conditioners | Signal Conditioners and Isolators | Analog signal converter Weidmüller ACT20M-AI-AO-S - 1176000000 | Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller |
| Outputs | Analog Current Output; Analogue Current | Analog Voltage Output; Analog Current Output | ||
| Agency Approval | GL, DNV, ATEX, FM Div2, cULus | |||
| DC Current | 4 → 20ma | 0-5/10 V DC/ 0/4-20 mA | ||
| Inputs | Current | |||
| Signal Conditioning | Signal Conditioner |