Weidmuller Terminal Blocks - Specialized 1173870000

Description
TERM BLK DISTRIB 32POS 9.2MM GRY
Request a Quote Datasheet
Description
TERM BLK DISTRIB 32POS 9.2MM GRY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4378-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4378-ND
Terminal Blocks - Specialized 281-4378-ND
TERM BLK DISTRIB 32POS 9.2MM GRY

TERM BLK DISTRIB 32POS 9.2MM GRY

Buy Now Datasheet
Terminal Block, Din Rail, 32Pos, 16Awg; No. Of Positions Weidmuller - 83T3558 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 32Pos, 16Awg; No. Of Positions Weidmuller
83T3558
Terminal Block, Din Rail, 32Pos, 16Awg; No. Of Positions Weidmuller 83T3558
TERMINAL BLOCK, DIN RAIL, 32POS, 16AWG; No. of Positions:32Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 32POS, 16AWG; No. of Positions:32Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4378-ND 83T3558
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 32Pos, 16Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Spring Clamp
Approvals RoHS Compliant
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details