1165880000 -- CP E SNT 150W 24V 6.5A WEIDMULLER
Weidmuller
Cp E Snt 150W 24V 6.5A Weidmuller
1165880000
Description
CP E SNT 150W 24V 6.5A
Description
CP E SNT 150W 24V 6.5A
Suppliers
Cp E Snt 150W 24V 6.5A Weidmuller
95Y6386
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y6386 |
|
Product Name
|
Cp E Snt 150W 24V 6.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details