The 8829A1 is a calibration-grade coaxial adapter with an NMD3.5mm female connector on one side and a Type N female connector on the other, rated for DC to 18.0 GHz with a maximum VSWR of 1.04 below 6.0 GHz and 1.10 between 6.0 and 18.0 GHz. It has an insertion length of 2.040 inches (5.18 cm) and is designed to connect directly to Keysight PNA series VNA test ports while protecting them from wear. The adapter complies with instrument grade precision connector standards and provides stable, repeatable connections for high-accuracy measurements.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8829A1 |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |