Weidmuller Optocoupler; No. Of Channels Weidmuller 1160961001

Description
OPTOCOUPLER; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Weidmuller - 24C5589 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Weidmuller
24C5589
Optocoupler; No. Of Channels Weidmuller 24C5589
OPTOCOUPLER; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 24C5589
Product Name Optocoupler; No. Of Channels Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2537278 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details