Weidmuller Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller 1156440000

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller
61AC8643
Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller 61AC8643
TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8643
Product Name Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details