Weidmuller Terminal Block, Header, 7Pos, Th; Gender Weidmuller 1149540000

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Weidmuller - 72Y7094 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Weidmuller
72Y7094
Terminal Block, Header, 7Pos, Th; Gender Weidmuller 72Y7094
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7094
Product Name Terminal Block, Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Connector Headers & Receptacles - 103323-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details