Weidmuller Sensors, Transducers - Force Sensors - Industrial 1147200000

Description
Manufacturer: AMIS Category: Sensors, Transducers - Force Sensors - Industrial Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Type: Surface Mount
Request a Quote
Description
Manufacturer: AMIS Category: Sensors, Transducers - Force Sensors - Industrial Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Type: Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Force Sensors - Industrial -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Force Sensors - Industrial
Sensors, Transducers - Force Sensors - Industrial
Manufacturer: AMIS Category: Sensors, Transducers - Force Sensors - Industrial Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Type: Surface Mount

Manufacturer: AMIS
Category: Sensors, Transducers - Force Sensors - Industrial
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Type: Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Force and Load Sensors
Product Name Sensors, Transducers - Force Sensors - Industrial
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single Point load cell PW15PH C6MR 10kg - 1-PW15PHC6/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
Force Gauges - 559751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details