Weidmuller Terminal Block, Header, 4Pos, Th; Gender Weidmuller 1146780000

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Weidmuller - 72Y7050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Weidmuller
72Y7050
Terminal Block, Header, 4Pos, Th; Gender Weidmuller 72Y7050
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7050
Product Name Terminal Block, Header, 4Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-226-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details