Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1146750000

Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk

Alternative Parts (Cross-Reference): Cross
Product Status: Active
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Package: Bulk

Buy Now Datasheet
Terminal Block, Header, 3Pos, Th; Gender Weidmuller - 72Y7048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Weidmuller
72Y7048
Terminal Block, Header, 3Pos, Th; Gender Weidmuller 72Y7048
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 72Y7048
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details