Amphenol Communications Solutions Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions 10144518-104802LF

Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7209 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions
69AC7209
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions 69AC7209
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7209
Product Name Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
DDR4 SMT - 10145891-0320113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details