Weidmuller Terminal Blocks - Din Rail, Channel 1143060000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4350-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4350-ND
Terminal Blocks - Din Rail, Channel 281-4350-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller - 87T4525 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller
87T4525
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller 87T4525
DIN RAIL TERMINAL BLOCK, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4350-ND 87T4525
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSQXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details