Weidmuller Terminal Blocks - Specialized 1143050000

Description
TERM BLK PLUG 3POS 5.08MM BEIGE
Request a Quote
Description
TERM BLK PLUG 3POS 5.08MM BEIGE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Din Rail Terminal Block (part number 87T4524) is a 3-position terminal block designed for use with wire sizes ranging from 26 AWG to 12 AWG. It features a screw connection method and is rated for a maximum current of 24 A and a voltage of 250 V. The terminal block has a compact design with dimensions of 5.08 mm in width, 90 mm in height, and 44.5 mm in depth, making it suitable for space-constrained applications. It is constructed from Wemid material with a dark beige color and has a UL 94 flammability rating of V-0. The product is RoHS compliant and can operate within a temperature range of -50 °C to 120 °C. This terminal block is ideal for applications requiring reliable signal routing and distribution.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Din Rail Terminal Block (part number 87T4524) is a 3-position terminal block designed for use with wire sizes ranging from 26 AWG to 12 AWG. It features a screw connection method and is rated for a maximum current of 24 A and a voltage of 250 V. The terminal block has a compact design with dimensions of 5.08 mm in width, 90 mm in height, and 44.5 mm in depth, making it suitable for space-constrained applications. It is constructed from Wemid material with a dark beige color and has a UL 94 flammability rating of V-0. The product is RoHS compliant and can operate within a temperature range of -50 °C to 120 °C. This terminal block is ideal for applications requiring reliable signal routing and distribution.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4349-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4349-ND
Terminal Blocks - Specialized 281-4349-ND
TERM BLK PLUG 3POS 5.08MM BEIGE

TERM BLK PLUG 3POS 5.08MM BEIGE

Buy Now Datasheet
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller - 87T4524 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller
87T4524
Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller 87T4524
DIN RAIL TERMINAL BLOCK, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:250V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:250V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4349-ND 87T4524
Product Name Terminal Blocks - Specialized Din Rail Terminal Block, 3Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.063 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details