1132310000 -- SSR 24VDC/0-24VDC 3,5A WEIDMULLER
Weidmuller
Ssr 24Vdc/0-24Vdc 3,5A Weidmuller
1132310000
Description
SSR 24VDC/0-24VDC 3,5A
Description
SSR 24VDC/0-24VDC 3,5A
Suppliers
Ssr 24Vdc/0-24Vdc 3,5A Weidmuller
28X0310
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0310 |
|
Product Name
|
Ssr 24Vdc/0-24Vdc 3,5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details