Weidmuller Terminal Blocks - Din Rail, Channel 1131740000

Description
ZDLD 2.5-2N PE
Request a Quote Datasheet
Description
ZDLD 2.5-2N PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3751-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3751-ND
Terminal Blocks - Din Rail, Channel 281-3751-ND
ZDLD 2.5-2N PE

ZDLD 2.5-2N PE

Buy Now Datasheet
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller - 28X0302 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
28X0302
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller 28X0302
DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:500V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3751-ND 28X0302
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.915 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details