The RSM-16 PLC C SW 1CO S is a 16-channel digital output interface with pluggable relays for signal transmission between PLCs and field devices, featuring an integrated LED status display and screw connection terminals. It has a compact form factor measuring 85 mm deep, 109 mm high, and 111 mm wide, with a net weight of 475 g. The device operates from -25 °C to 50 °C and is rated for 24 V DC input with 2 A supply current and 2.5 A fuse protection. Output contacts are potential-free, rated for 250 V AC and 2.5 A continuous current, constructed from AgNi 90/10 with a mechanical service life of 5 × 10⁶ switching cycles. Electrical isolation complies with DIN EN 50178, with 1.2 kV AC insulation test voltage and 6 kV pulse voltage withstand. It meets RoHS compliance and includes UL certification under file number E141197.
RSM-16 PLC C SW 1CO S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1129030000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |