Weidmuller Relay, Spdt, 250Vac, 60A; Contact Configuration Weidmuller 1128361001

Description
RELAY, SPDT, 250VAC, 60A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:60A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 60A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:60A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 60A; Contact Configuration Weidmuller - 65T5821 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 60A; Contact Configuration Weidmuller
65T5821
Relay, Spdt, 250Vac, 60A; Contact Configuration Weidmuller 65T5821
RELAY, SPDT, 250VAC, 60A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:60A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 60A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:60A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1128361001
Relays - Power Relays, Over 2 Amps 1128361001
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 65T5821 1128361001
Product Name Relay, Spdt, 250Vac, 60A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2481729 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - 6839191 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
4 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details