Weidmuller Solid State Interface Relays 1127410000

Description
Weidmüller 1127410000
Request a Quote Datasheet
Description
Weidmüller 1127410000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 8928836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
8928836
Solid State Interface Relays 8928836
Weidmüller 1127410000

Weidmüller 1127410000

Supplier's Site
Solid State Relays - 281-3326-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-3326-ND
Solid State Relays 281-3326-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 1A, 24-230Vac; Contact Configuration Weidmuller - 22AC8828 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 1A, 24-230Vac; Contact Configuration Weidmuller
22AC8828
Solid State Relay, Spst, 1A, 24-230Vac; Contact Configuration Weidmuller 22AC8828
SOLID STATE RELAY, SPST, 1A, 24-230VAC; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 1A, 24-230VAC; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
1127410000
Relays - Solid State Relays 1127410000
SSR RELAY SPST-NO 1A 24-240V

SSR RELAY SPST-NO 1A 24-240V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 8928836 281-3326-ND 22AC8828 1127410000
Product Name Solid State Interface Relays Solid State Relays Solid State Relay, Spst, 1A, 24-230Vac; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN; Din rail DIN DIN; DIN Rail DIN; DIN Rail
Approvals RoHS RoHS
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details