The TOZ 24-230VUC 48VDC0,1A is a solid-state relay module designed for a control voltage range of 24 to 230 V AC/DC with a continuous output current of 100 mA. It features a single normally open (NO) contact and is suitable for various applications requiring reliable switching. The relay has a compact width of 6.4 mm and is designed for mounting on a TS 35 rail. This product operates within an ambient temperature range of -20 °C to 60 °C and can withstand humidity levels of 5 to 95% without condensation. It includes protective circuits such as a free-wheel diode and has a maximum switching frequency of 3 Hz. The relay is rated for a switching voltage of up to 48 V DC and has a low leakage current of less than 10 µA. The TOZ 24-230VUC 48VDC0,1A is constructed with a tension clamp connection method, accommodating wire sizes from 0.14 mm² to 2.5 mm². It meets various safety standards, including DIN EN 50178, and has a dielectric strength of 2.5 kV between the control and load sides. This product is suitable for applications requiring a robust and efficient solid-state relay solution.
TOZ 24-230VUC 48VDC0,1A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X0235 |
| Product Name | Toz 24-230Vuc 48Vdc0,1A Weidmuller |