1123950000 -- TRS 5VDC 2CO EMPTY WEIDMULLER
Weidmuller
Trs 5Vdc 2Co Empty Weidmuller
1123950000
Description
TRS 5VDC 2CO EMPTY
Description
TRS 5VDC 2CO EMPTY
Suppliers
Trs 5Vdc 2Co Empty Weidmuller
28X0191
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0191 |
|
Product Name
|
Trs 5Vdc 2Co Empty Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details