Weidmuller Power Relays, Over 2 Amps 1123570000

Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4339-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4339-ND
Power Relays, Over 2 Amps 281-4339-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1123570000
Relays - Power Relays, Over 2 Amps 1123570000
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site
Relay, Dpdt, 250Vac, 6A; Contact Configuration Weidmuller - 97W1194 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 6A; Contact Configuration Weidmuller
97W1194
Relay, Dpdt, 250Vac, 6A; Contact Configuration Weidmuller 97W1194
RELAY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4339-ND 1123570000 97W1194
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 6A; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products