Time Mark Corporation 8-Pin Octal Socket Model 51X120

Description
The Model 51X120 8-Pin Socket is a surface or DIN-rail mount octal socket which is suitable for use with Time Mark relays up to 480VAC. The thermoplastic body can withstand up to 300 degrees F continuously without melting or electrical breakdown. Terminals are #6-32 screws. The one-piece, molded body does not require a separate insulator strip. UL Recognized file number E-126447, CSA Certification file number LR-29513-27M.
Datasheet
Description
The Model 51X120 8-Pin Socket is a surface or DIN-rail mount octal socket which is suitable for use with Time Mark relays up to 480VAC. The thermoplastic body can withstand up to 300 degrees F continuously without melting or electrical breakdown. Terminals are #6-32 screws. The one-piece, molded body does not require a separate insulator strip. UL Recognized file number E-126447, CSA Certification file number LR-29513-27M.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Tulsa, OK, USA
8-Pin Octal Socket
Model 51X120
8-Pin Octal Socket Model 51X120
The Model 51X120 8-Pin Socket is a surface or DIN-rail mount octal socket which is suitable for use with Time Mark relays up to 480VAC. The thermoplastic body can withstand up to 300 degrees F continuously without melting or electrical breakdown. Terminals are #6-32 screws. The one-piece, molded body does not require a separate insulator strip. UL Recognized file number E-126447, CSA Certification file number LR-29513-27M.

The Model 51X120 8-Pin Socket is a surface or DIN-rail mount octal socket which is suitable for use with Time Mark relays up to 480VAC. The thermoplastic body can withstand up to 300 degrees F continuously without melting or electrical breakdown. Terminals are #6-32 screws. The one-piece, molded body does not require a separate insulator strip. UL Recognized file number E-126447, CSA Certification file number LR-29513-27M.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Relay Sockets
Product Number Model 51X120
Product Name 8-Pin Octal Socket
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details