Weidmuller Relays Power Relays, Over 2 Amps 1123000000

Description
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Form: SPDT (1 Form C) Coil Voltage DC: 24VDC Coil Current: 10 mA Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Form: SPDT (1 Form C) Coil Voltage DC: 24VDC Coil Current: 10 mA Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Form: SPDT (1 Form C) Coil Voltage DC: 24VDC Coil Current: 10 mA Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Series: TERMSERIES
Package: Bulk
Contact Form: SPDT (1 Form C)
Coil Voltage DC: 24VDC
Coil Current: 10 mA
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Power Relay, Spst, 24Vdc, Din Rail; Contact Configuration Weidmuller - 28X0115 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 24Vdc, Din Rail; Contact Configuration Weidmuller
28X0115
Power Relay, Spst, 24Vdc, Din Rail; Contact Configuration Weidmuller 28X0115
POWER RELAY, SPST, 24VDC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, SPST, 24VDC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1123000000
Relays - Power Relays, Over 2 Amps 1123000000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 28X0115 1123000000
Product Name Relays Power Relays, Over 2 Amps Power Relay, Spst, 24Vdc, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting PCBoard; DIN Rail DIN; DIN Rail DIN; DIN Rail
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7209 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details