Aratas America LLC Power Relays, Over 2 Amps G2RL-1-HA DC5

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G2RL-1-HADC5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2RL-1-HADC5-ND
Power Relays, Over 2 Amps 39-G2RL-1-HADC5-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components - 41AH6333 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
41AH6333
Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components 41AH6333
POWER RELAY, SPDT, 5VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 5VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 39-G2RL-1-HADC5-ND 41AH6333
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products