Weidmuller Terminal Blocks - Din Rail, Channel 1119850000

Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4327-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4327-ND
Terminal Blocks - Din Rail, Channel 281-4327-ND
CONN TERM BLK DISCONNECT 8-22AWG

CONN TERM BLK DISCONNECT 8-22AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller - 78R4099 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller
78R4099
Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller 78R4099
FUSED TERMINAL BLOCK, 2POS, 20-8AWG; No. of Positions:2Positions ; Wire Size (AWG):20AWG to 8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 20-8AWG; No. of Positions:2Positions; Wire Size (AWG):20AWG to 8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4327-ND 78R4099
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers