CONN TERM BLK DISCONNECT 8-22AWG
FUSED TERMINAL BLOCK, 2POS, 20-8AWG; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4325-ND | 44T5293 |
| Product Name | Terminal Blocks - Din Rail, Channel | Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | |
| Features | Diode | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through |