Weidmuller Power Relays, Over 2 Amps 1101611001

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4315-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4315-ND
Power Relays, Over 2 Amps 281-4315-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1101611001
Relays - Power Relays, Over 2 Amps 1101611001
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller - 13C6796 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller
13C6796
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller 13C6796
RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: No

RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4315-ND 1101611001 13C6796
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154330 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.1235S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-541 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers