Weidmuller Vssc6Sl Ld 12Vdc 0.5A Weidmuller 1064340000

Description
VSSC6SL LD 12VDC 0.5A
Description
VSSC6SL LD 12VDC 0.5A

Suppliers

Company
Product
Description
Supplier Links
Vssc6Sl Ld 12Vdc 0.5A Weidmuller - 87T4306 - Newark, An Avnet Company
Chicago, IL, United States
Vssc6Sl Ld 12Vdc 0.5A Weidmuller
87T4306
Vssc6Sl Ld 12Vdc 0.5A Weidmuller 87T4306
VSSC6SL LD 12VDC 0.5A

VSSC6SL LD 12VDC 0.5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T4306
Product Name Vssc6Sl Ld 12Vdc 0.5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) R/A Connector for RG58 Cable - ET-SBFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details